EN
  • EN
  • DE

MC3361P

Part No MC3361P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077221-MC3361P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3361P CAD Model

Description

The MC3361P is a low-power, narrowband FM receiver IC designed for applications such as cordless phones, remote control systems, and wireless data links. This monolithic receiver incorporates most of the functions necessary for a complete FM receiver, minimizing the need for external components and simplifying system design. It's particularly well-suited for portable, battery-powered devices due to its low current consumption.

Applications:

  • Cordless Telephones: FM receiver for base and handset.
  • Remote Control Systems: Keyless entry, garage door openers, and other remote activation devices.
  • Wireless Security Systems: Alarm receivers and intrusion detection systems.
  • Wireless Data Links: Low-speed data transmission applications.
  • Toys: FM receiver for remote controlled toys.

Features:

  • Complete FM Receiver: Includes RF amplifier, mixer, oscillator, IF amplifier, and FM detector.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated Squelch Circuit: Reduces background noise and unwanted signals.
  • Low External Component Count: Simplifies design and reduces board space.
  • High Sensitivity: Provides good reception of weak FM signals.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Reduced System Cost: Integration minimizes the number of external components required.
  • Simplified Design: Easy to integrate into existing systems.
  • Improved Reception: High sensitivity ensures reliable performance even with weak signals.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Additional Details:

The MC3361P is typically used in the 49 MHz band. The external components typically include a crystal or ceramic resonator for the oscillator circuit, bypass capacitors, and resistors for bias and gain settings. The audio output signal can be directly connected to an audio amplifier. It comes in a through-hole DIP package. The integrated squelch circuit is used to mute the audio output when there is no valid signal, which helps to reduce background noise. The design focuses on ease of use and low power consumption, making it a popular choice for cost-sensitive and battery-operated FM receiver applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess