EN
  • EN
  • DE

MC33897DR

Part No MC33897DR
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0746+
Reference case SOP14
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 739874-MC33897DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33897DR CAD Model

Description

The MC33897DR is a SMARTMOS analog switch from Freescale Semiconductor (NXP). It is designed for automotive and industrial applications requiring robust and reliable switching of analog signals. The device integrates multiple analog switches, control logic, and protection features into a single package.

Applications:

  • Automotive Body Control Modules: Switching analog signals for various functions, such as lighting, wipers, and door locks.
  • Industrial Control Systems: Multiplexing and routing analog signals from sensors and actuators.
  • Data Acquisition Systems: Switching analog inputs to analog-to-digital converters (ADCs).
  • Diagnostic Systems: Routing analog signals for diagnostic purposes.

Features:

  • Multiple Analog Switches: Integrates several independent analog switches.
  • Low On-Resistance: Minimizes signal loss and distortion.
  • High Bandwidth: Supports high-frequency analog signals.
  • Overvoltage Protection: Protects the device from voltage transients.
  • Short-Circuit Protection: Protects the device from short-circuit conditions.
  • SPI Interface: Allows for easy control and configuration.

Benefits:

  • Reduced Component Count: Integration of multiple switches reduces the number of discrete components.
  • Improved Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce development time.
  • Enhanced System Protection: Overvoltage and short-circuit protection prevent damage to the device and surrounding circuitry.
  • Flexible Control: SPI interface allows for easy control and configuration of the switches.

Additional Details:

The MC33897DR typically features a supply voltage range of 3V to 5.5V. The on-resistance of the analog switches is very low, typically less than 1 Ohm, minimizing signal loss and distortion. The device supports a wide range of analog signal frequencies, making it suitable for various applications. The overvoltage protection circuitry protects the device from voltage transients up to a certain voltage level, typically around 40V. The short-circuit protection circuitry limits the current in the event of a short circuit, preventing damage to the device and surrounding circuitry. The SPI interface allows for easy control and configuration of the switches, including enabling/disabling individual switches, setting the switch polarity, and reading back the status of the switches. The device is available in a SOIC package.

This analog switch is well-suited for automotive and industrial applications requiring robust and reliable switching of analog signals. Its integrated features and protection circuitry simplify circuit design and enhance system reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess