EN
  • EN
  • DE

DRT2-ID08C-1

Part No DRT2-ID08C-1
Manufacturer Omron
Catalog Sensor Interface Junction Blocks
Description SMART SLAVE IP67 8 PNP INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Input, Output Unit
Features 8 Connector Opening, Dust Tight, Waterproof
For Use With/Related Products Circular Connectors
Shell Size - Insert M12
Ultra Librarian 3D Model Ultra Librarian DRT2-ID08C-1 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
SENSOR ACTUATOR BOX 6SLOT 5POS
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX 8SLOT 5POS
Need more? Email Us
Phoenix Contact
SENSOR/ACTUATOR BOX SLOTS: 4
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Omron
SCREWLESS TERMINAL PNP 16PT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess