EN
  • EN
  • DE
  • IT

MC34051P

Part No MC34051P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999263-MC34051P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34051P CAD Model

Description

The MC34051P is a dual operational amplifier manufactured by Freescale Semiconductor (now NXP Semiconductors). It is a versatile analog integrated circuit designed to amplify weak signals, perform signal conditioning, and implement various analog functions in electronic circuits. Operational amplifiers (op-amps) are fundamental building blocks in analog circuit design, providing high gain and flexibility for a wide range of applications.

Applications

  • Audio Amplifiers: Amplifying audio signals in audio equipment.
  • Signal Conditioning: Filtering, amplifying, and buffering analog signals.
  • Instrumentation Amplifiers: Amplifying low-level signals from sensors and transducers.
  • Active Filters: Implementing active filters for signal processing.
  • Voltage Comparators: Comparing two voltages to generate a digital output.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • High Gain: Provides high voltage gain for signal amplification.
  • Low Input Offset Voltage: Minimizes DC errors in amplifier circuits.
  • Wide Bandwidth: Offers a wide bandwidth for amplifying signals over a broad frequency range.
  • Short Circuit Protection: Includes short circuit protection to prevent damage from output shorts.

Benefits

  • Signal Amplification: Amplifies weak signals for further processing.
  • Signal Conditioning: Improves signal quality by filtering, buffering, and amplifying signals.
  • Versatile Functionality: Can be used in a variety of analog circuit applications.
  • Compact Design: Dual op-amp in a single package saves board space.
  • Reliable Performance: Provides reliable and stable performance in analog circuits.

Additional Details

The MC34051P dual operational amplifier is typically used with a dual power supply, providing both positive and negative voltage rails. The op-amp consists of several stages, including an input stage, a gain stage, and an output stage. The input stage is designed to have high input impedance and low input bias current. The gain stage provides the high voltage gain, and the output stage provides the current needed to drive the load. External components, such as resistors and capacitors, are used to configure the op-amp for specific applications.

Freescale Semiconductor (now NXP Semiconductors) is a leading manufacturer of semiconductors for a wide range of applications, including automotive, industrial, and consumer electronics. Their operational amplifiers are known for their reliability, performance, and versatility.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1247
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess