EN
  • EN
  • DE

MC34063AMR1

Part No MC34063AMR1
Manufacturer Freescale Semiconductor - NXP
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958374-MC34063AMR1
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34063AMR1 CAD Model

Description

The MC34063AMR1 is a monolithic control circuit containing the primary functions required for DC-to-DC converters. Manufactured by Freescale Semiconductor (now NXP Semiconductors), this versatile device is designed for step-up, step-down, and inverting applications, making it a popular choice for power supply designs.

Applications

  • DC-to-DC Converters: Used in a wide range of DC-to-DC converter circuits to step up, step down, or invert voltage levels.
  • Power Supplies: Integrated into power supply units (PSUs) for various electronic devices and systems.
  • Battery Chargers: Employed in battery charging circuits to regulate the charging voltage and current.
  • LED Drivers: Utilized as an LED driver circuit to provide a constant current source for powering LEDs.
  • Voltage Regulators: Used as building blocks for voltage regulator circuits in various applications.

Features

  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted using external components.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively switching.
  • Current Limiting: Protects the device and the load from damage due to excessive current.
  • Internal Oscillator: Includes an internal oscillator, reducing the need for external components.

Benefits

  • Versatile Application: Suitable for a wide range of DC-to-DC converter applications.
  • Simplified Design: Reduces the number of external components required for power supply designs.
  • Cost-Effective: Offers a cost-efficient solution for DC-to-DC conversion.
  • Improved Efficiency: Optimizes the efficiency of DC-to-DC converters.
  • Enhanced Reliability: Provides protection against overcurrent and other fault conditions.

Additional Details

The MC34063AMR1 operates at a specific switching frequency and has various parameters such as maximum input voltage, output current capability, and switching frequency. It is available in various package types and is designed to meet industry standards for performance and reliability. Consult the NXP Semiconductors datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess