EN
  • EN
  • DE

MC3485P

Part No MC3485P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Line Driver, 4 Func, 4 Driver, BIPolar, PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077361-MC3485P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3485P CAD Model

Description

The MC3485P is a high-speed differential line driver and receiver from Freescale Semiconductor - NXP, designed for data transmission over balanced lines. It is commonly used in applications requiring reliable communication in noisy environments or over long distances. This integrated circuit features a single-chip solution for converting single-ended logic signals into differential signals and vice versa, enhancing signal integrity and reducing susceptibility to common-mode noise.

Applications:

  • RS-422 and RS-485 Communication Systems: Used for reliable data transmission in industrial control networks and communication systems.
  • Local Area Networks (LANs): Employed in network interfaces to ensure robust data transmission over network cables.
  • Instrumentation and Data Acquisition: Utilized in laboratory and industrial measurement equipment for transmitting data between sensors and control units.
  • Telecommunications Equipment: Integrated into communication devices to facilitate reliable data transfer over communication lines.
  • Motor Control Systems: Incorporated into motor drives and control systems for transmitting control signals and feedback data.

Features:

  • High-Speed Operation: Supports data rates up to 10 Mbps, enabling fast and efficient data transmission.
  • Differential Drive and Receive Capability: Converts single-ended logic signals to differential signals for improved noise immunity.
  • Common-Mode Rejection: Rejects common-mode noise, ensuring reliable communication in noisy environments.
  • Short-Circuit Protection: Protects the driver and receiver from damage due to short circuits on the transmission line.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL/CMOS Compatible Inputs and Outputs: Interfaces directly with TTL and CMOS logic devices.

Benefits:

  • Improved Noise Immunity: Differential signaling reduces the effects of noise on data transmission.
  • Extended Transmission Distance: Enables reliable communication over longer distances compared to single-ended signaling.
  • Reduced Signal Degradation: Minimizes signal degradation caused by line impedance mismatches and reflections.
  • Simplified System Design: Single-chip solution reduces component count and simplifies circuit design.
  • Enhanced Reliability: Short-circuit protection and robust design ensure reliable operation in harsh environments.

Additional Details:

The MC3485P typically comes in a DIP (Dual In-line Package). It requires external termination resistors to match the impedance of the transmission line and to minimize signal reflections. The device's high drive capability allows it to drive terminated transmission lines with characteristic impedances of 100 to 120 ohms. It supports both point-to-point and multi-drop configurations.

The MC3485P is a reliable and efficient solution for data transmission in a wide range of applications, providing high-speed operation, noise immunity, and extended transmission distance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess