The KDZ6.2EV-RTKP is a Zener diode manufactured by KEC. Zener diodes are designed to maintain a constant voltage across their terminals when the reverse voltage exceeds the Zener voltage. This makes them useful in voltage regulation and overvoltage protection circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Voltage referencing
- Surge protection
Features
- Precise Zener voltage of 6.2V
- Low reverse leakage current
- High surge current capability
- Surface mount package
- Excellent clamping capability
Benefits
- Stable and reliable voltage regulation
- Protection of sensitive components from overvoltage conditions
- Precise voltage level setting for various electronic circuits
- Compact design for space-constrained applications
- Improved system reliability and longevity
Additional Details
The KDZ6.2EV-RTKP is a surface mount Zener diode with a nominal Zener voltage of 6.2V. It features a low reverse leakage current and a high surge current capability. This diode is commonly used in voltage regulation circuits to maintain a stable output voltage despite variations in input voltage or load current. It is also used in overvoltage protection circuits to protect sensitive components from damage caused by excessive voltage spikes. The surface mount package allows for automated assembly and high-density board layouts. The KDZ6.2EV-RTKP is designed to provide stable and reliable performance in a wide range of electronic applications.