The MC54HC02J is a quad 2-input NOR gate from the HC (High-speed CMOS) family, manufactured by Freescale Semiconductor, now NXP Semiconductors. This integrated circuit contains four independent NOR gates, each with two inputs and one output. A NOR gate performs the inverse of the OR operation: the output is HIGH (1) only if both inputs are LOW (0); otherwise, the output is LOW (0). The 54 prefix indicates that this part is specified for operation over the military temperature range. The HC family offers high speed and low power consumption compared to older logic families.
Applications
- Military and aerospace applications.
- General-purpose logic circuits.
- Control logic.
- Digital signal processing.
- Simple logic inversion.
Features
- Quad 2-input NOR gate configuration.
- High-speed CMOS technology.
- Low power consumption.
- Wide operating voltage range.
- High noise immunity.
- TTL compatible inputs and outputs.
- Military temperature range (-55°C to +125°C).
Benefits
- Simple implementation of NOR logic functions.
- Reduced component count in digital circuits.
- Low power consumption for energy-efficient designs.
- Reliable operation in noisy environments.
- High speed for demanding applications.
- Operation in extreme temperature environments.
Additional Details
The MC54HC02J operates over a wide voltage range, typically from 2V to 6V. Key specifications include propagation delay, input current, and output voltage levels. It is available in various packages, including DIP (Dual In-line Package). Detailed datasheets from NXP Semiconductors provide comprehensive electrical characteristics, package dimensions, and application notes.