EN
  • EN
  • DE

MC54HC107J

Part No MC54HC107J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018468-MC54HC107J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC107J CAD Model

Description

The MC54HC107J is a dual JK flip-flop with set and reset, manufactured by Freescale Semiconductor (now NXP). It is part of the HC (High-Speed CMOS) logic family, offering high speed and low power consumption. This flip-flop is commonly used in digital circuits for storage, counting, and control applications.

Applications:

  • Counters: Used in synchronous and asynchronous counters for counting events or time intervals.
  • Shift Registers: Employed in shift registers for serial data storage and manipulation.
  • Frequency Dividers: Implemented in frequency divider circuits to reduce the frequency of a clock signal.
  • Control Circuits: Used in control circuits for sequencing and controlling digital operations.
  • Data Storage: Applied in data storage circuits for temporary storage of digital information.

Features:

  • Dual JK Flip-Flop: Contains two independent JK flip-flops in a single package.
  • Set and Reset Inputs: Provides asynchronous set and reset inputs for direct control of the flip-flop outputs.
  • High Speed Operation: Offers fast switching speeds for high-frequency applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and stable operation.

Benefits:

  • Versatile Functionality: Provides a wide range of digital logic functions with its dual JK flip-flops.
  • Direct Control: Set and reset inputs allow for direct control of the flip-flop outputs.
  • High Speed Performance: Enables fast and reliable operation in high-frequency circuits.
  • Low Power Operation: Reduces power consumption in digital systems.
  • Stable and Reliable: CMOS technology ensures stable and reliable performance in various environments.

The MC54HC107J dual JK flip-flop is a versatile and reliable component for a wide range of digital logic applications. Its high speed, low power consumption, and set/reset inputs make it an ideal choice for counters, shift registers, and control circuits. Freescale Semiconductor's (NXP) commitment to quality ensures that this flip-flop delivers consistent performance and reliable operation in digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess