EN
  • EN
  • DE

MC54HC10J

Part No MC54HC10J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077422-MC54HC10J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC10J CAD Model

Description

The MC54HC10J is a high-speed CMOS triple 3-input NAND gate from NXP (formerly Freescale Semiconductor). This device is part of the HC (High-speed CMOS) family, offering significant improvements in speed and noise immunity compared to standard CMOS logic gates while maintaining low power consumption. The MC54HC10J provides three independent 3-input NAND gate functions in a single integrated circuit, making it efficient for implementing complex digital logic operations.

Applications:

  • Digital Logic Circuits: Used as a fundamental building block in digital circuits requiring NAND logic functions.
  • Data Processing: Employed in data manipulation and processing applications for implementing complex logic operations.
  • Control Systems: Utilized in control logic for electronic systems to perform specific control actions based on input conditions.
  • Address Decoding: Used in memory address decoding circuits where NAND gates are required for address selection.
  • Signal Inversion: Can be used for signal inversion by tying all inputs together.

Features:

  • Triple 3-Input NAND Gates: Contains three independent 3-input NAND gates in a single package.
  • High Speed Operation: Offers fast switching speeds, enabling high-frequency applications.
  • Low Power Consumption: CMOS technology provides low power consumption, making it energy-efficient.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range, typically from 2V to 6V.
  • High Noise Immunity: Offers good noise immunity due to the CMOS technology, improving reliability in noisy environments.
  • TTL Compatibility: Compatible with TTL logic levels, allowing easy integration with TTL-based systems.

Benefits:

  • Versatile Logic Implementation: Provides the fundamental NAND logic function for constructing more complex digital circuits.
  • Improved System Speed: Enhances the speed and performance of digital systems due to its high switching speeds.
  • Energy Efficiency: Reduces power consumption, contributing to more energy-efficient electronic devices.
  • Simplified Circuit Design: Simplifies circuit design by integrating three NAND gates into a single package, reducing component count.
  • Enhanced Reliability: Offers reliable operation in various environmental conditions due to its high noise immunity.

Additional Details:

The MC54HC10J has a typical propagation delay in the nanosecond range, allowing for rapid switching speeds. Its static current consumption is very low, thanks to its CMOS construction. The output drive capability is sufficient for driving several standard TTL or CMOS loads. It is designed to operate over a wide temperature range, making it suitable for industrial and commercial applications. The datasheet provides detailed information on timing characteristics, input/output voltage levels, and power dissipation figures. The device is typically available in through-hole DIP (Dual Inline Package) or surface-mount SOIC (Small Outline Integrated Circuit) packages.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess