EN
  • EN
  • DE

MC54HC30J

Part No MC54HC30J
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224816-MC54HC30J
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC54HC30J CAD Model

Description

The MC54HC30J is an 8-input NAND gate belonging to the HC (High-speed CMOS) family of logic gates manufactured by Freescale Semiconductor (now NXP). This integrated circuit (IC) performs a logical NAND operation on its eight input signals. The output is LOW only when all eight inputs are HIGH; otherwise, the output is HIGH.

Applications:

  • Logic Circuits: Implementing various logic functions in digital systems.
  • Data Processing: Performing logic operations on data signals.
  • Control Systems: Generating control signals based on input conditions.
  • Alarm Systems: Detecting specific combinations of inputs to trigger an alarm.
  • Simple Computing Devices: Basic logic component.

Features:

  • 8-Input NAND Gate: Performs the NAND operation on eight input signals.
  • High Speed: Operates at high speeds due to CMOS technology.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • High Noise Immunity: Resistant to noise and interference.
  • TTL Compatibility: Compatible with TTL (Transistor-Transistor Logic) devices.

Benefits:

  • Versatile Logic Function: NAND gates can be used to implement any other logic function.
  • High Performance: Fast switching speeds enable high-speed operation.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life.
  • Reliable Operation: High noise immunity ensures reliable operation in noisy environments.
  • Easy to Use: Simple to integrate into existing circuits.

Additional Details:

The MC54HC30J typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The supply voltage typically ranges from 2V to 6V. Detailed datasheets provide information on propagation delays, input and output voltage levels, and other electrical characteristics. When using the MC54HC30J, it is essential to ensure that the input signals are within the specified voltage range and that the supply voltage is properly regulated.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess