EN
  • EN
  • DE

KA9258BDTF

Part No KA9258BDTF
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Specialized
Description Drivers 4Ch Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067100-KA9258BDTF
Categories Interface - Specialized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA9258BDTF CAD Model

Description

The KA9258BDTF is a multi-channel audio power amplifier designed for use in various audio applications, particularly in car audio systems. It integrates several amplifier channels into a single chip, enabling high-quality audio reproduction with minimal external components.

Applications

  • Car audio amplifiers: Used as the main amplifier in car audio systems to drive speakers.
  • Home audio systems: Can be used in home theater systems and stereo amplifiers.
  • Portable audio devices: Suitable for amplifying audio signals in portable speakers and multimedia players.

Features

  • Multi-channel amplifier: Typically features four or more independent amplifier channels, allowing for stereo or multi-speaker configurations.
  • High output power: Delivers significant output power per channel to drive speakers with sufficient loudness and clarity.
  • Low distortion: Designed to minimize harmonic distortion and noise, ensuring high-fidelity audio reproduction.
  • Built-in protection circuits: Includes over-voltage, over-current, and thermal shutdown protection to prevent damage to the IC and speakers.
  • Mute and standby functions: Allows for easy control of the amplifier's operation, reducing power consumption when not in use.

Benefits

  • High-quality audio reproduction: Delivers clear and powerful audio with low distortion, enhancing the listening experience.
  • Simplified system design: Integration of multiple amplifier channels into a single chip reduces the number of components required and simplifies circuit design.
  • Reliable operation: Built-in protection circuits ensure stable and reliable operation under various operating conditions.
  • Compact size: Small footprint allows for easy integration into space-constrained applications.

Technical Specifications

Typical specifications for the KA9258BDTF (may vary slightly depending on manufacturer's documentation):

  • Output Power: Example: 4 x 45W at 4 Ohms, 14.4V.
  • Total Harmonic Distortion (THD): Typically less than 0.1% at rated power.
  • Input Impedance: Usually around 30 kOhms.
  • Supply Voltage: Designed to operate at a standard voltage for car audio systems (e.g., 12V to 14.4V).
  • Operating Temperature: Specified operating temperature range.

The KA9258BDTF provides a robust and efficient solution for multi-channel audio amplification, offering high-quality audio performance and comprehensive protection features.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess