EN
  • EN
  • DE

MC54HC374AJ

Part No MC54HC374AJ
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223188-MC54HC374AJ
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC54HC374AJ CAD Model

Description

The MC54HC374AJ is an octal D-type flip-flop with 3-state outputs manufactured by Freescale Semiconductor (now NXP). It is a high-speed CMOS logic device commonly used for data storage and bus interfacing applications. The 'HC374 features eight D-type flip-flops that can store eight bits of data simultaneously.

Applications:

  • Data Buffering: Used to buffer data between different parts of a digital system.
  • Address Latching: Employed to latch address lines for memory access.
  • Register File Implementation: Utilized as a building block for constructing register files in microprocessors.
  • Microprocessor Systems: Found in various microprocessor-based applications for data storage and manipulation.
  • Bus Interfacing: Used to interface with buses in digital systems, enabling data transfer between different components.

Features:

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops for storing eight bits of data.
  • 3-State Outputs: Provides 3-state outputs that can be enabled or disabled, allowing for easy bus interfacing.
  • High-Speed CMOS Technology: Offers fast propagation delays and low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
  • TTL Compatibility: Compatible with TTL logic levels, making it easy to interface with other logic devices.

Benefits:

  • Efficient Data Storage: Provides an efficient way to store and retrieve data in digital systems.
  • Easy Bus Interfacing: Simplifies bus interfacing by providing 3-state outputs.
  • Improved System Performance: Offers high-speed operation, improving the overall performance of the system.
  • Reduced Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Versatile Integration: Suitable for a wide range of digital logic applications.

Additional Details:

The MC54HC374AJ has an output enable (OE) input that controls the 3-state outputs. When OE is low, the outputs are enabled, and the data stored in the flip-flops is available at the outputs. When OE is high, the outputs are disabled, and they enter a high-impedance state. The device also has a clock (CLK) input that triggers the flip-flops to store the data present at the D inputs. Detailed timing diagrams and specifications are available in the NXP datasheet for the MC54HC374AJ.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess