EN
  • EN
  • DE

MC56F8037V

Part No MC56F8037V
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 725069-MC56F8037V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8037V CAD Model

Description

The MC56F8037V is a member of the 56800E core-based family of digital signal controllers (DSCs) from Freescale Semiconductor, now NXP Semiconductors. It combines the processing power of a DSP with the functionality of a microcontroller, making it well-suited for applications requiring both real-time control and signal processing.

Applications:

  • Motor control: Used in applications such as washing machines, fans, and industrial drives for precise motor control.
  • Power conversion: Employed in power supplies, inverters, and other power conversion systems for efficient energy management.
  • Lighting control: Integrated into lighting systems for dimming, color control, and energy savings.
  • Digital audio: Used in audio processing applications such as digital amplifiers and audio effects processors.

Features:

  • 56800E core: Based on the high-performance 56800E digital signal processor core.
  • Flash memory: Includes integrated Flash memory for program storage.
  • RAM: Provides on-chip RAM for data processing.
  • Analog-to-digital converters (ADCs): Features high-resolution ADCs for accurate signal acquisition.
  • Pulse-width modulation (PWM) modules: Offers PWM modules for motor control and power conversion applications.
  • Serial communication interfaces: Includes interfaces such as UART, SPI, and I2C for serial communication.

Benefits:

  • High performance: Delivers efficient signal processing and control capabilities.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Flexible communication interfaces: Enables easy communication with other devices.
  • Cost-effective: Provides a cost-effective solution for demanding embedded control applications.

Technical Specifications: Refer to the NXP datasheet for the MC56F8037V for detailed specifications on clock speed, memory sizes, ADC resolution, and PWM capabilities.

The MC56F8037V is a versatile digital signal controller that combines the processing power of a DSP with the functionality of a microcontroller. Its high performance, integrated peripherals, and flexible communication interfaces make it well-suited for a wide range of applications in motor control, power conversion, lighting control, and digital audio.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7450 $64.4700
14+ $8.8161 $123.4254
21+ $8.5412 $179.3652
28+ $8.2652 $231.4256
37+ $7.9903 $295.6411
49+ $7.1633 $351.0017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess