EN
  • EN
  • DE

MC668P

Part No MC668P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031738-MC668P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC668P CAD Model

Description

The MC668P is a monolithic integrated circuit designed for use in high-performance cellular radio applications. It's a key component for signal processing and control within wireless communication systems. This part is manufactured by Freescale Semiconductor, now part of NXP Semiconductors, a major provider of solutions for the automotive, identification, wireless infrastructure, lighting, industrial, mobile, and consumer markets.

Applications:

  • Cellular Radio Transceivers: Used in the transmit and receive paths of cellular base stations and mobile devices.
  • Wireless Communication Systems: Found in various wireless systems needing signal modulation and demodulation.
  • RF Signal Processing: Employed in applications requiring high-frequency signal handling.

Features:

  • High-Frequency Operation: Optimized for the frequency bands used in cellular communications.
  • Low Noise: Designed for low noise figure to improve signal reception quality.
  • High Linearity: Maintains signal integrity through the processing chain.
  • Integrated Functionality: Contains multiple circuit blocks to minimize external components.
  • Compact Package: Allows for high-density circuit board designs.

Benefits:

  • Improved Signal Quality: The low-noise design ensures high-quality signal reception.
  • Reduced System Cost: Integrated functionality reduces the number of external components, leading to lower system cost.
  • Smaller Form Factor: The compact package allows for miniaturization of wireless devices.
  • Enhanced Performance: High linearity contributes to improved system performance.
  • Reliable Operation: Designed for robust performance in harsh environments.

Additional Details:

Specific technical specifications such as frequency range, gain, noise figure, and power consumption would be outlined in the device datasheet provided by NXP Semiconductors. The MC668P is typically implemented using surface mount technology (SMT) for efficient assembly. It plays a critical role in the overall performance of the cellular radio, directly impacting range, data throughput, and power efficiency.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess