EN
  • EN
  • DE

MC68010P8

Part No MC68010P8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009606-MC68010P8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68010P8 CAD Model

Description

The MC68010P8 is a 16-bit microprocessor manufactured by Freescale Semiconductor (now NXP). It is a member of the Motorola 68000 family of processors, known for its robust architecture and use in various computer systems and embedded applications. The MC68010P8 is an enhanced version of the earlier MC68000, featuring improved performance and virtual memory support.

Applications:

  • Early personal computers (e.g., workstations)
  • Industrial control systems
  • Laser printers
  • Graphics terminals
  • Networking equipment

Features:

  • 16-bit data bus
  • 24-bit address bus (16MB addressable memory)
  • Virtual memory support
  • Instruction cache
  • 17 general-purpose registers
  • Powerful instruction set
  • Clock Speed: 8 MHz

Benefits:

  • Improved memory management through virtual memory support
  • Faster instruction execution due to instruction cache
  • Versatile programming with a rich instruction set and multiple registers
  • Suitable for memory intensive applications
  • Support for multi-tasking operating systems

The MC68010P8 introduced support for virtual memory, a crucial feature for running sophisticated operating systems and applications that require more memory than physically available. This is achieved through exception handling on memory access faults, allowing the operating system to swap memory pages between RAM and secondary storage. The inclusion of an instruction cache allows frequently used instructions to be stored locally, significantly speeding up execution. The processor has seventeen 32-bit registers. Eight are data registers, seven are address registers, one is the stack pointer, and one is the program counter. This number of registers provides the capability for complex processing.

The MC68010P8's 24-bit address bus can address up to 16MB of memory, which was a considerable amount at the time of its introduction. The 16-bit data bus allows for efficient data transfer. It runs at a clock speed of 8 MHz. The powerful instruction set includes instructions for arithmetic operations, logical operations, data movement, and control flow. The MC68010P8 was a popular choice for early workstations and other high-performance systems. Because of its enhanced performance and memory management capabilities, it played a significant role in the development of computing technology.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess