The MC68230P10 is a Parallel Interface/Timer (PI/T) device manufactured by Freescale Semiconductor (now NXP). It is designed to provide a versatile and flexible interface between microprocessors (specifically the Motorola 68000 family) and peripheral devices. It integrates parallel I/O ports and a programmable timer into a single chip, simplifying system design and reducing component count.
Applications
- Industrial control systems
- Data acquisition systems
- Instrumentation
- Printers and plotters
- Communication interfaces
Features
- Two 8-bit parallel I/O ports (Port A and Port B)
- Programmable direction for each I/O pin
- Handshake signals for asynchronous data transfer
- Programmable timer with prescaler
- Interrupt generation capability
- Direct interface to Motorola 68000 family microprocessors
- TTL compatible inputs and outputs
Benefits
- Simplified interface between microprocessor and peripheral devices
- Reduced component count and PCB space
- Increased system flexibility through programmable I/O pins
- Accurate timing and control through programmable timer
- Improved system responsiveness through interrupt handling
Additional Details
The MC68230P10 operates from a single 5V power supply. It is typically packaged in a 48-pin DIP or a surface-mount package. The parallel I/O ports can be configured for input, output, or bidirectional operation. The timer can be programmed to generate periodic interrupts or to measure time intervals. The handshake signals allow for reliable data transfer with peripherals that operate at different speeds. Detailed timing diagrams and programming information are available in the Freescale/NXP datasheet for the MC68230P10. This device was commonly used in embedded systems during the 1980s and 1990s as a general-purpose I/O and timer controller.