EN
  • EN
  • DE

MC68331CFC20

Part No MC68331CFC20
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT 20.97 MHz MICROCONTROLLER PQFP132
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Not Halogen Free
RoHS Non-Compliant
Win Source Part Number 1021859-MC68331CFC20
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68331CFC20 CAD Model

Description

The MC68331CFC20 is a 16-bit microcontroller manufactured by Freescale Semiconductor (now NXP). It is based on the 68000 family architecture and is designed for embedded control applications. The MC68331 integrates a CPU, timers, serial communication interfaces, and other peripherals on a single chip. This microcontroller is known for its versatility and suitability for a wide range of industrial and automotive applications.

Applications

  • Automotive control systems: Engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and process control systems.
  • Robotics: Control systems for industrial robots and automated machinery.
  • Instrumentation: Data acquisition systems, measurement instruments, and control devices.
  • Telecommunications: Communication controllers, modems, and network interfaces.

Features

  • 16-bit CPU: Based on the 68000 family architecture, providing efficient processing capabilities.
  • System Integration Module (SIM): Includes clock generation, reset control, and interrupt handling.
  • Timer Processor Unit (TPU): Provides flexible timing and PWM generation capabilities.
  • Serial Communication Interface (SCI): Supports asynchronous serial communication.
  • Analog-to-Digital Converter (ADC): Enables analog signal acquisition and processing.

Benefits

  • Versatile control capabilities: Integration of various peripherals enables a wide range of control applications.
  • Efficient processing: 16-bit CPU provides sufficient processing power for embedded control tasks.
  • Flexible timing and PWM generation: Timer Processor Unit allows precise control of timing and PWM signals.
  • Reliable communication: Serial Communication Interface supports asynchronous serial communication.
  • Integrated analog signal acquisition: Analog-to-Digital Converter enables direct analog signal processing.

Additional Details

The MC68331CFC20 microcontroller is designed to provide a complete solution for embedded control applications. Its integration of various peripherals, such as timers, serial communication interfaces, and ADCs, reduces the need for external components, simplifying system design. The microcontroller's robust design and reliable performance make it suitable for demanding industrial and automotive environments. The System Integration Module (SIM) provides essential system functions such as clock generation, reset control, and interrupt handling, further enhancing the microcontroller's versatility and ease of use. The Timer Processor Unit (TPU) allows precise control of timing and PWM signals, enabling sophisticated motor control and other applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess