EN
  • EN
  • DE

SN74LS174JDS

Part No SN74LS174JDS
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095053-SN74LS174JDS
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS174JDS CAD Model

Description

The SN74LS174JDS is a Hex D-Type Flip-Flop with Clear from the 74LS series of integrated circuits. This device contains six independent D-type flip-flops, each with a direct clear input. Data at the D input is transferred to the Q output on the positive-going edge of the clock pulse.

Applications:

  • Data Storage: Used for storing binary data in digital systems.
  • Registers: Employed in constructing registers for data manipulation and storage.
  • Shift Registers: Can be configured as part of a shift register for serial data transfer.
  • Counters: Utilized in building counters for frequency division and timing applications.
  • Digital Systems: Found in a wide range of digital systems requiring data storage and manipulation.

Features:

  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops in a single package.
  • Positive Edge-Triggered: Data is transferred to the output on the positive-going edge of the clock.
  • Direct Clear Input: Each flip-flop has a direct clear input for asynchronous reset.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.

Benefits:

  • Efficient Data Storage: Provides efficient data storage with six flip-flops in a single package.
  • Flexible Design: Can be used in various configurations for different applications.
  • Asynchronous Reset Capability: The direct clear input allows for immediate reset of the flip-flops.
  • Reduced Component Count: Integrated solution reduces the number of components required.
  • Cost-Effective: Offers a cost-effective solution for data storage and manipulation.

Additional Details:

The SN74LS174JDS comes in a CDIP-16 (Ceramic Dual In-line Package) package. The operating temperature typically ranges from -55°C to +125°C due to the ceramic package. The device operates from a 5V supply and is suitable for high-reliability applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess