EN
  • EN
  • DE

MC68661PB

Part No MC68661PB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077511-MC68661PB
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68661PB CAD Model

Description

The MC68661PB is an Enhanced Programmable Communications Interface (EPCI) from Freescale Semiconductor (now NXP). It's a versatile communication device designed to handle asynchronous and synchronous serial data communication. It can function as a UART (Universal Asynchronous Receiver Transmitter), USRT (Universal Synchronous Receiver Transmitter), or a USART (Universal Synchronous/Asynchronous Receiver Transmitter), offering a flexible solution for various serial communication needs.

Applications

  • Serial communication ports: Used for connecting devices to a system via serial links (e.g., printers, modems, terminals).
  • Modems and data communication equipment: Implements the serial communication interface for data transmission.
  • Embedded systems: Provides serial communication capabilities for various embedded applications.
  • Industrial control systems: Facilitates serial communication between controllers and peripheral devices.
  • Point-of-sale (POS) systems: Used for communication with barcode scanners, receipt printers, and other peripherals.

Features

  • Asynchronous and synchronous communication: Supports both asynchronous and synchronous serial data transfer.
  • Programmable baud rate generator: Allows flexible selection of data transmission rates.
  • Parity generation and checking: Ensures data integrity during transmission.
  • Framing error detection: Detects errors in the received data stream.
  • Multiple interrupt modes: Provides flexible interrupt handling options.

Benefits

  • Versatile communication interface: Can be configured to support various serial communication standards.
  • Flexible baud rate selection: Allows adaptation to different communication environments.
  • Enhanced data integrity: Parity checking and framing error detection ensure reliable data transfer.
  • Simplified system design: Reduces the complexity of implementing serial communication interfaces.
  • Improved system performance: Offloads serial communication tasks from the host CPU.

Additional Details

The MC68661PB operates with a wide range of baud rates and supports various data formats. It typically uses a 28-pin DIP (Dual In-line Package) package and is often used in conjunction with Motorola 68000 series microprocessors.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess