EN
  • EN
  • DE

MC68705U5S

Part No MC68705U5S
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Otprom Microcontroller CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077525-MC68705U5S
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68705U5S CAD Model

Description

The MC68705U5S is an 8-bit single-chip microcontroller unit (MCU) manufactured by Freescale Semiconductor (NXP). This MCU is part of the M6805 family and is designed for embedded control applications. It integrates a CPU, ROM, RAM, I/O ports, and a timer/counter module into a single chip.

Applications

  • Motor Control: Implemented in controlling the speed and position of motors in industrial and consumer appliances.
  • Appliance Control: Used in home appliances such as washing machines, microwave ovens, and refrigerators for controlling various functions.
  • Security Systems: Utilized in security systems for monitoring sensors and controlling access.
  • Remote Control Systems: Employed in remote controls for TVs, stereos, and other electronic devices.
  • Industrial Automation: Integrated in automated systems for controlling manufacturing processes and machinery.

Features

  • 8-Bit CPU: Provides efficient processing for control applications.
  • ROM Memory: Stores program code and instructions.
  • RAM Memory: Provides temporary data storage during program execution.
  • I/O Ports: Enables communication with external devices and sensors.
  • Timer/Counter: Offers timing and counting functions for control and measurement.
  • Internal Clock Oscillator: Simplifies the design by providing an integrated clock source.
  • Interrupt Capability: Supports interrupt-driven operation for real-time responsiveness.

Benefits

  • Integrated Solution: Combines essential components into a single chip, reducing board space and cost.
  • Versatile Functionality: Suitable for a wide range of embedded control applications.
  • Efficient Performance: Provides adequate processing power for real-time control tasks.
  • Simplified Design: Offers easy integration and programming.
  • Reliable Operation: Delivers dependable performance in various operating conditions.

Additional Details

The MC68705U5S operates on a single power supply and features programmable timers, serial communication interfaces, and potentially analog-to-digital converters (ADCs), depending on the specific configuration. It is typically available in package options such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). Programming is commonly done using assembly language or higher-level languages like C, supported by development tools from Freescale and third-party vendors. The integrated ROM provides non-volatile storage for the application code, and the RAM allows the MCU to handle temporary calculations and data during runtime. This MCU is designed to provide cost-effective and reliable control in a variety of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess