EN
  • EN
  • DE

MLB-160808-0600A-N1-RU

Part No MLB-160808-0600A-N1-RU
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079086-MLB-160808-0600A-N1-RU
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLB-160808-0600A-N1-RU CAD Model

Description

The MLB-160808-0600A-N1-RU is a multilayer chip inductor manufactured by Maglayers. These inductors are designed for a wide range of high-frequency applications, offering excellent performance in a compact size. They are widely used in impedance matching, filtering, and RF circuit designs.

Applications:

  • Mobile Phones
  • Wireless LAN Devices
  • Bluetooth Modules
  • RF Transceivers
  • GPS Devices

Features:

  • Multilayer Construction: Provides high Q-factor and excellent self-resonant frequency.
  • Compact Size: Allows for high-density mounting on PCBs.
  • High Current Handling Capability: Suitable for power inductor applications.
  • Excellent Solderability: Ensures reliable connection to PCBs.
  • RoHS Compliant: Meets environmental regulations.
  • Stable Inductance: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved Circuit Performance: High Q-factor enhances signal integrity and reduces losses.
  • Reduced PCB Space: Compact size allows for miniaturization of electronic devices.
  • Increased System Reliability: Robust construction ensures reliable operation in harsh environments.
  • Simplified System Design: Standard footprint simplifies PCB layout and assembly.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The MLB-160808-0600A-N1-RU has an inductance value of 60nH. Its operating temperature range is typically -55°C to +125°C. The device is available in a 0603 package size. Specific SRF (Self Resonant Frequency), DCR (DC Resistance), and current ratings can be found in the device's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess