EN
  • EN
  • DE

MTN483319

Part No MTN483319
Manufacturer Schneider Electric
Catalog OEM Parts (M - N)
Description Schneider Electric Merten Antique Afdekraam schakelmateriaal - MTN483319
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Material Plastic
Win Source Part Number 1081438-MTN483319
Categories OEM Parts(M-N)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTN483319 CAD Model

Description

The MTN483319 is a product manufactured by Schneider Electric. Based on Schneider Electric's product portfolio, it is highly likely that this part is related to their range of electrical components, automation systems, or building management solutions. It could be a sensor, a circuit breaker, a relay, or a component for one of their control systems.

Applications

  • Building Automation Systems: Used in controlling lighting, HVAC, and security systems in commercial buildings.
  • Industrial Automation: Implemented in manufacturing plants, process control systems, and robotics.
  • Electrical Distribution Systems: Found in switchgear, panel boards, and circuit protection devices.
  • Energy Management Systems: Used in monitoring and controlling energy consumption in industrial and commercial facilities.
  • Home Automation: Integrated into smart home systems for controlling lighting, appliances, and security.

Features

  • Robust Design: Designed for reliable operation in demanding environments.
  • Easy Installation: Offers simple and straightforward installation procedures.
  • Wide Compatibility: Compatible with a range of Schneider Electric systems and components.
  • Remote Monitoring and Control: Enables remote access and control via network connectivity (if applicable).
  • Energy Efficiency: Designed for low power consumption (if applicable).

Benefits

  • Improved System Performance: Enhances the efficiency and reliability of electrical systems.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime.
  • Lower Energy Costs: Reduces energy consumption through efficient control and monitoring (if applicable).
  • Enhanced Safety: Provides protection against electrical hazards.
  • Simplified Maintenance: Simplifies maintenance procedures and reduces maintenance costs.

Additional Details

The MTN483319 is likely designed to meet the specific requirements of electrical systems or automation applications. Depending on its specific function, it may incorporate features such as surge protection, overload protection, or communication interfaces. Detailed specifications, including voltage ratings, current ratings, and communication protocols, would be available in the product datasheet. Schneider Electric is known for providing high-quality and reliable solutions for energy management and automation. Consulting the official Schneider Electric documentation will provide precise specifications and details.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess