EN
  • EN
  • DE

MC68901P

Part No MC68901P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Multi Function Periph 48DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002865-MC68901P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68901P CAD Model

Description

The MC68901P, manufactured by Freescale Semiconductor (now NXP), is a Multi-Function Peripheral (MFP) chip designed primarily for use with Motorola 68000 family microprocessors. It provides a variety of essential peripheral functions in a single integrated circuit, reducing component count and simplifying system design.

Applications:

  • Early personal computers and workstations based on the Motorola 68000 processor.
  • Industrial control systems
  • Communication equipment
  • Embedded systems requiring peripheral functions.

Features:

  • Four 8-bit timers with programmable prescalers.
  • An interrupt controller that manages interrupts from various sources.
  • Eight parallel I/O lines.
  • A Universal Synchronous/Asynchronous Receiver/Transmitter (USART) for serial communication.

Benefits:

  • Reduced Component Count: Integrates multiple peripheral functions into a single chip, simplifying PCB design and reducing overall system cost.
  • Simplified System Design: Provides a standardized interface for common peripheral functions.
  • Versatile Timer Functionality: Four independent timers allow for precise timing and event control.
  • Flexible Interrupt Handling: The interrupt controller simplifies interrupt management and prioritization.
  • Serial Communication Capability: The USART enables communication with other devices via serial protocols.

Technical Specifications:

Specific details can be found in the MC68901P datasheet. General specifications include:

  • Timers: Four 8-bit timers with programmable prescalers.
  • Interrupt Controller: Vectored interrupt controller.
  • Parallel I/O: Eight bidirectional I/O lines.
  • USART: Supports synchronous and asynchronous serial communication.
  • Supply Voltage: Typically +5V.
  • Package: DIP (Dual In-line Package).

The MC68901P was a critical component in many early 68000-based systems, offering a comprehensive set of peripheral functions in a single chip and contributing to more compact and efficient system designs. While largely obsolete in modern designs, it remains important in the history of computing and embedded systems.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0704 $60.4224
14+ $8.2629 $115.6806
22+ $8.0048 $176.1056
30+ $7.7465 $232.3950
39+ $7.4883 $292.0437
52+ $6.7136 $349.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess