EN
  • EN
  • DE

MC68B02P

Part No MC68B02P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077550-MC68B02P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B02P CAD Model

Description

The MC68B02P is an 8-bit microprocessor with on-chip clock oscillator and driver, manufactured by Freescale Semiconductor (NXP). It's a member of the Motorola 6800 family and is often used in embedded systems and control applications.

Applications

  • Embedded Control Systems: Utilized in various control systems requiring processing capabilities.
  • Industrial Automation: Used in automated machinery and equipment.
  • Instrumentation: Employed in devices that measure and control physical parameters.
  • Educational Platforms: Frequently used in teaching and experimentation with microprocessors.
  • Early Personal Computers: Some early personal computer systems made use of this or similar processors.

Features

  • 8-bit Microprocessor: Processes data in 8-bit chunks.
  • On-Chip Oscillator: Integrated clock oscillator and driver.
  • 72 Instructions: Contains a variety of instructions for data manipulation and control.
  • Direct Addressing: Direct addressing capability allows access to memory locations directly.
  • Interrupt Handling: Supports interrupt handling for real-time applications.

Benefits

  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Simplified Design: On-chip oscillator simplifies system design.
  • Versatile Instruction Set: Comprehensive instruction set enables complex control algorithms.
  • Real-Time Control: Interrupt handling capability enables real-time control applications.
  • Wide Availability: Although older, these processors are often available for legacy systems maintenance and educational purposes.

The MC68B02P features an 8-bit data bus and a 16-bit address bus, allowing it to address up to 64KB of memory. It operates at a clock frequency of up to 2 MHz. The processor includes several internal registers, including an accumulator, index register, and stack pointer. It also features interrupt handling capabilities, allowing it to respond to external events in real-time. The MC68B02P is typically packaged in a DIP (Dual In-line Package). It requires a single 5V power supply for operation. The 'B' in the name denotes that this particular version is capable of running at the faster 2 MHz clock speed (as opposed to the original '6802').

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5901 $82.7703
6+ $22.6380 $135.8280
8+ $21.9306 $175.4448
11+ $21.2231 $233.4541
15+ $20.5157 $307.7355
19+ $18.3934 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
In Stock: 12 pieces Factory Stock: 12 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess