EN
  • EN
  • DE

MC68HC11F1FN

Part No MC68HC11F1FN
Manufacturer Freescale Semiconductor - NXP
Description ROM-based high-performance microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218961-MC68HC11F1FN
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC11F1FN CAD Model

Description

The MC68HC11F1FN is an 8-bit microcontroller unit (MCU) from the MC68HC11 family, originally manufactured by Freescale Semiconductor (now NXP Semiconductors). This MCU is designed for embedded control applications, offering a versatile set of peripherals and a robust architecture. It is known for its reliability and suitability for various industrial, automotive, and consumer electronics projects.

Applications:

  • Automotive control systems: Engine management, anti-lock braking systems (ABS), and climate control.
  • Industrial automation: Motor control, process control, and robotics.
  • Consumer electronics: Home appliances, security systems, and remote controls.
  • Data acquisition systems: Monitoring and logging sensor data.
  • Educational platforms: Teaching microcontroller programming and embedded systems design.

Features:

  • 8-bit CPU core: Based on the Motorola 68HC11 architecture.
  • On-chip memory: Includes RAM and EEPROM for data storage and program execution.
  • Timers and counters: Provide precise timing and event counting capabilities.
  • Analog-to-digital converter (ADC): Enables conversion of analog signals to digital data.
  • Serial communication interfaces: Supports SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface).
  • Digital I/O ports: Allow for interfacing with various external devices.

Benefits:

  • Versatile functionality: Integrated peripherals enable a wide range of applications.
  • Robust architecture: Provides reliable performance in demanding environments.
  • Ease of programming: Well-documented instruction set and development tools simplify software development.
  • Cost-effective solution: Offers a good balance of performance and cost for embedded control applications.
  • Wide availability of resources: Extensive documentation and community support are available for developers.

Additional Details:

The MC68HC11F1FN typically operates at a clock frequency of 8 MHz. It features on-chip EEPROM for non-volatile data storage, allowing for data retention even when power is removed. The ADC provides a resolution of 8 bits. The serial communication interfaces enable communication with other devices, such as sensors, displays, and other microcontrollers. The digital I/O ports can be configured as inputs or outputs, providing flexibility in interfacing with external hardware. Freescale Semiconductor (now NXP Semiconductors) is a reputable manufacturer of microcontrollers, and the MC68HC11F1FN is a well-established and widely used MCU in various embedded systems. Its robust architecture, versatile functionality, and ease of programming make it a popular choice for both hobbyists and professional engineers. The MC68HC11 family is known for its reliability and longevity, making it a suitable choice for long-term projects. The DIP package makes it easy to prototype.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess