EN
  • EN
  • DE

MC68HC11K1CFN3

Part No MC68HC11K1CFN3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Mrom 3 Mhz Microcontroller PQCC84
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028323-MC68HC11K1CFN3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11K1CFN3 CAD Model

Description

The MC68HC11K1CFN3 is an 8-bit microcontroller manufactured by Freescale Semiconductor (now NXP). It belongs to the popular MC68HC11 family, known for its versatility and suitability for a wide range of embedded control applications. This particular variant includes various integrated peripherals and memory options, making it a robust solution for diverse embedded systems.

Applications

  • Automotive Control Systems: Used in engine management systems, anti-lock braking systems (ABS), and airbag control systems.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor control systems, and process control equipment.
  • Consumer Electronics: Employed in appliances, remote controls, and other consumer devices.
  • Data Acquisition Systems: Utilized in data logging, sensor monitoring, and instrumentation systems.
  • Robotics: Integrated into robot controllers and autonomous systems.

Features

  • 8-Bit CPU Core: Based on the 68HC11 CPU architecture, providing efficient instruction execution.
  • On-Chip RAM: Includes a certain amount of Random Access Memory (RAM) for data storage.
  • On-Chip EEPROM: Features Electrically Erasable Programmable Read-Only Memory (EEPROM) for non-volatile data storage.
  • Timers and Counters: Integrates multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Provides serial communication capabilities, such as UART, SPI, and SCI.

Benefits

  • Versatile Functionality: Offers a wide range of integrated peripherals, making it suitable for diverse applications.
  • Robust Performance: Provides reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a competitive price point for embedded control applications.
  • Easy to Program: Supports assembly language and high-level programming languages like C.
  • Wide Availability: The MC68HC11 family has been widely used and supported for many years.

Additional Details

The MC68HC11K1CFN3 typically operates within a specific voltage and temperature range. The ‘CFN3’ suffix indicates the package type and operating temperature range. The microcontroller is programmed using a dedicated programmer and development tools. The datasheet provides detailed information on device pinout, electrical characteristics, and programming guidelines.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess