The MC68HC705C8P is an 8-bit microcontroller from Freescale Semiconductor (now NXP). This microcontroller is part of the M68HC05 family and is known for its cost-effectiveness and versatility, making it suitable for a wide range of embedded control applications.
Applications:
- Consumer electronics (remote controls, toys, appliances)
- Industrial control systems
- Automotive applications (dashboard controls, sensor interfaces)
- Security systems
- General-purpose embedded control
Features:
- 8-bit CPU core
- 8 KB of on-chip EPROM or ROM
- 256 bytes of RAM
- 16 bidirectional I/O lines
- 8-bit timer with prescaler
- Serial communication interface (SCI)
Benefits:
- Cost-effective solution for embedded control needs.
- Versatile for a wide range of applications.
- Integrated memory eliminates the need for external memory in many applications.
- Flexible I/O options allow for easy interfacing with external devices.
- On-chip timer simplifies timing and control tasks.
Additional Details:
The MC68HC705C8P operates at a clock frequency typically up to 4 MHz. It supports various interrupt sources, including timer overflow and serial communication events. It comes in a DIP package, making it easy to prototype and develop with. The microcontroller requires a 5V power supply. Its instruction set is based on the Motorola 6805 architecture.