EN
  • EN
  • DE

MC68MH360CRC25E

Part No MC68MH360CRC25E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077672-MC68MH360CRC25E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68MH360CRC25E CAD Model

Description

The MC68MH360CRC25E is a 32-bit integrated multiprotocol processor from Freescale (now NXP), part of the Motorola 68360 family. It is designed for embedded systems, particularly those requiring communication capabilities and moderate processing power. The '25E' suffix indicates a 25 MHz operating frequency.

Applications:

  • Networking Equipment: Routers, bridges, and network interface cards (NICs) in embedded network devices.
  • Industrial Control Systems: Programmable Logic Controllers (PLCs) and data acquisition systems.
  • Telecommunications: Communication controllers and protocol converters.
  • General Embedded Systems: Various embedded control applications.

Features:

  • 32-bit CPU: Based on the Motorola 68000 core, providing adequate processing power for embedded tasks.
  • Integrated Communication Interfaces: Includes multiple serial communication ports (UARTs, SCCs), and Ethernet MAC controller for network connectivity.
  • DMA Controller: Facilitates high-speed data transfer between memory and peripherals without CPU intervention.
  • Memory Controller: Supports various memory types, including DRAM and SRAM.
  • Interrupt Controller: Handles interrupts from various sources, enabling real-time response to external events.
  • Clock Generation: On-chip clock generation circuitry.

Benefits:

  • Integrated Solution: Combines processing power and communication interfaces in a single chip, reducing system complexity.
  • Flexible Communication Options: Supports multiple communication protocols, allowing integration with various network environments.
  • Efficient Data Transfer: DMA controller enables high-speed data transfer.
  • Cost-Effective: Reduces the need for external components.

Additional Details:

The MC68MH360CRC25E operates at a clock frequency of 25MHz. It requires a specific voltage supply for operation. The device datasheet provides detailed information regarding electrical characteristics, timing diagrams, and pin assignments. It is typically used in embedded systems requiring real-time processing and efficient communication capabilities.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess