EN
  • EN
  • DE

MC74F174N

Part No MC74F174N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077732-MC74F174N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F174N CAD Model

Description

The MC74F174N is a Hex D-type flip-flop with a common clear input manufactured by Freescale Semiconductor (now NXP). This device belongs to the 74F family, known for its high-speed operation. It contains six independent D-type flip-flops that share a common clear input. Data at the D input is transferred to the Q output on the rising edge of the clock pulse.

Applications

  • Data Storage: Stores data in digital systems.
  • Register Files: Used as building blocks for register files.
  • Buffer Registers: Provides temporary storage of data.
  • Control Registers: Stores control signals in digital systems.
  • Digital Instrumentation: Used in digital instruments for data acquisition and control.

Features

  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops.
  • Common Clear Input: Clears all flip-flops simultaneously.
  • Rising-Edge Triggered: Data is transferred on the rising edge of the clock.
  • High-Speed Operation: Offers fast switching speeds typical of the 74F family.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Efficient Data Storage: Provides a convenient way to store multiple bits of data.
  • Simplified Design: Reduces component count compared to discrete flip-flop implementations.
  • High Performance: Fast switching speeds enable high-speed system operation.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Versatile Functionality: Can be used in a variety of data storage and control applications.

Additional Details

The MC74F174N is typically available in a DIP (Dual In-Line Package). The clear input asynchronously resets all flip-flops to zero. The data at the D input is transferred to the Q output on the rising edge of the clock pulse only if the clear input is inactive (high). Understanding the timing requirements of the clock and data inputs is crucial for proper operation in flip-flop applications.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess