EN
  • EN
  • DE

MC74F245N

Part No MC74F245N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Transceiver; Octal Bus Transceiver; -1.2 to 7 V; 3.4 V (Typ.); 1 mA (Max.); 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077741-MC74F245N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F245N CAD Model

Description

The MC74F245N is an octal transceiver with 3-state outputs from Freescale Semiconductor - NXP. This device is designed for asynchronous two-way communication between data buses. It is part of the Fast (F) family of logic devices, offering high-speed performance and high drive capability.

Applications

  • Asynchronous data bus transceiver
  • Bidirectional port in microprocessor systems
  • Data communication interfaces
  • General-purpose logic interface

Features

  • 3-State Outputs: Allows for connection to shared buses without contention.
  • High-Speed Operation: Provides fast data transfer rates.
  • High Output Drive Capability: Drives heavily loaded buses and transmission lines.
  • Direction Control: Determines the direction of data flow (A to B or B to A).
  • Low Input Current: Reduces loading on connected devices.

Benefits

  • Simplified Bus Interface: The 3-state outputs simplify the design of bus-oriented systems.
  • Increased Data Throughput: High-speed operation minimizes propagation delays, increasing data transfer rates.
  • Improved System Reliability: The high output drive ensures robust signal transmission.
  • Flexible Data Flow Control: The direction control input allows for easy switching between transmit and receive modes.

Additional Details

The MC74F245N operates from a 5V power supply. It is available in a 20-pin DIP (Dual In-line Package). The direction of data flow is controlled by the DIR (Direction) input. When DIR is high, data flows from A to B, and when DIR is low, data flows from B to A. The output enable (OE) input controls whether the outputs are enabled or in a high-impedance state. When OE is low, the outputs are enabled, and when OE is high, the outputs are disabled.

The operating temperature range is typically 0°C to +70°C. This device is TTL compatible and can be used in a variety of digital logic applications. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess