EN
  • EN
  • DE

MC74HC4051N

Part No MC74HC4051N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Analog Multiplexers/Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Demultiplexer, Multiplexer
RoHS Compliant
Win Source Part Number 1077827-MC74HC4051N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC4051N CAD Model

Description

The MC74HC4051N is a high-speed silicon-gate CMOS analog multiplexer/demultiplexer with a single-pole eight-throw configuration (SP8T). This device functions as an 8-channel switch that can select one of eight analog or digital input signals to be connected to a single output, or conversely, route a single input signal to one of eight outputs. Control inputs determine which channel is selected. The device offers high speed, low power consumption, and a wide operating voltage range, making it suitable for diverse applications.

Applications

  • Analog signal multiplexing and demultiplexing
  • Audio and video signal routing
  • Data acquisition systems
  • Automatic test equipment (ATE)
  • Process control systems

Features

  • High Speed: tPD = 14 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at TA = 25°C
  • Wide Operating Voltage Range: 2V to 6V
  • Low On-Resistance: RON = 70 ohms (typ) at VCC = 5V
  • High Off-Resistance: ROFF = 10^12 ohms (typ)
  • TTL-Compatible Control Inputs
  • Enable Input for Switch Control

Benefits

  • Efficiently routes multiple analog or digital signals.
  • Reduces power consumption in battery-powered applications.
  • Accommodates a wide range of signal levels with its flexible operating voltage.
  • Minimizes signal loss with its low on-resistance.
  • Prevents signal leakage when the switch is off, ensuring signal integrity.

Additional Details

The MC74HC4051N is available in a 16-pin DIP (Dual In-line Package). It operates over a temperature range of -55°C to +125°C. The TTL-compatible control inputs simplify interfacing with standard logic circuits. The Enable input provides a convenient method for disabling all channels. The high off-resistance ensures minimal signal leakage between channels. This device is well-suited for applications where multiple signals must be selectively switched or routed with high speed and minimal signal distortion. The propagation delay is typically 14 ns at 5V, enabling fast switching speeds. The outputs can drive 10 LSTTL loads.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess