EN
  • EN
  • DE

MC74HC75DR2

Part No MC74HC75DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962118-MC74HC75DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC75DR2 CAD Model

Description

The MC74HC75DR2 is a high-speed CMOS Quad Bistable Latch manufactured by NXP Semiconductors (formerly Freescale). This device contains four independent latches, each capable of storing one bit of digital information. The latches are controlled by individual enable (G) inputs. When the enable input is HIGH, the Q output follows the D input. When the enable input transitions LOW, the data present at the D input is latched and retained until the enable input goes HIGH again.

Applications

  • Data Buffering
  • Address Latching
  • Memory Storage
  • Multiplexing
  • Digital Systems

Features

  • High Speed: Propagation delay times are very short due to the CMOS technology.
  • Low Power Dissipation: Significantly reduces power consumption compared to TTL logic.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • TTL Compatibility: Can interface with TTL logic levels.
  • Quad Structure: Contains four independent latches in a single package.

Benefits

  • Efficient Data Storage: Enables temporary storage of data with minimal power consumption.
  • Increased System Speed: High-speed operation reduces delays in digital circuits.
  • Reduced Power Consumption: Low power dissipation allows for energy-efficient designs.
  • Improved System Reliability: High noise immunity ensures stable operation.
  • Simplified System Design: TTL compatibility facilitates integration with existing systems.

Additional Details

The MC74HC75DR2 is typically available in a SOIC-16 (Small Outline Integrated Circuit) package. It's designed for a wide range of digital logic applications where temporary data storage and high-speed operation are required. The device's CMOS technology provides excellent noise immunity and low power consumption, making it suitable for battery-powered and other energy-sensitive applications.

The latch operates by allowing the Q output to follow the D input when the enable (G) is high. When the enable transitions low, the current state of the D input is captured and held at the Q output, irrespective of further changes at the D input. This makes it ideal for applications requiring sample-and-hold functionality or data buffering.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess