EN
  • EN
  • DE

MC74LS164

Part No MC74LS164
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077894-MC74LS164
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS164 CAD Model

Description

The MC74LS164 is an 8-bit serial-in, parallel-out shift register manufactured by Freescale Semiconductor (NXP). It is a member of the 74LS family of TTL logic devices. This device accepts serial data input and shifts it through the register with each clock pulse. After eight clock pulses, the data is available in parallel form at the eight output pins.

Applications

  • Serial-to-Parallel Conversion: Converts serial data streams into parallel data for driving displays, memory, or other parallel-input devices.
  • Data Delay: Introduces a controlled delay in a digital signal path.
  • Display Driving: Drives LED or other types of displays by converting serial data into parallel data for each segment or pixel.
  • Keyboard Scanning: Scanning rows and columns of a keyboard to detect key presses.
  • Sequence Generation: Generates specific binary sequences by manipulating the serial input data.

Features

  • 8-Bit Shift Register: Stores and shifts 8 bits of data.
  • Serial Input: Accepts data serially on two input pins (A and B) which are ANDed together internally.
  • Parallel Outputs: Provides parallel access to all 8 bits of stored data.
  • Asynchronous Clear: A clear input that allows the register to be reset to all zeros regardless of the clock state.
  • Low-Power Schottky (LS) Technology: Provides a good balance between speed and power consumption.
  • TTL Compatible: Interfaces easily with other TTL logic devices.

Benefits

  • Efficient Serial-to-Parallel Conversion: Simplifies interfacing between serial data sources and parallel data processing systems.
  • Reduced Wiring: Requires only a few wires for data transmission, reducing complexity and cost.
  • Flexible Data Manipulation: Allows for easy manipulation and control of digital data.
  • Simplified Display Control: Enables simple control of multiple LEDs or display segments with minimal circuitry.
  • Reliable Operation: Provides stable and predictable performance in various digital systems.

The MC74LS164 is available in various package types, including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). It is commonly used in applications where data needs to be transferred serially over a distance and then converted to parallel form for processing or display. The asynchronous clear input provides a convenient way to reset the register to a known state. The A and B serial inputs are internally ANDed, meaning that both inputs must be high for data to be shifted into the register.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess