EN
  • EN
  • DE

MC78M12CG

Part No MC78M12CG
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205832-MC78M12CG
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC78M12CG CAD Model

Description

The MC78M12CG is a three-terminal positive voltage regulator manufactured by Freescale Semiconductor (now NXP). It is designed to provide a stable and regulated 12V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic circuits and systems to ensure a consistent power supply for sensitive components.

Applications

  • Power Supplies: Provides regulated 12V output for various electronic devices and circuits.
  • Microcontroller Power: Supplies a stable 12V for microcontrollers and other digital logic circuits.
  • Sensor Power: Powers sensors and transducers that require a regulated 12V supply.
  • Automotive Electronics: Used in automotive applications to provide regulated power for various electronic modules.
  • Industrial Control Systems: Provides stable power for control circuits and instrumentation.

Features

  • Fixed 12V Output: Provides a fixed and regulated 12V output voltage.
  • Output Current up to 500mA: Capable of delivering up to 500mA of output current.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short Circuit Current Limiting: Limits the output current in the event of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor under various load conditions.
  • No External Components Required: Simple design with no external components needed for basic operation.
  • TO-220 Package: Housed in a TO-220 package for easy mounting and heat sinking.

Benefits

  • Stable Output Voltage: Provides a consistent and regulated 12V output, ensuring reliable operation of connected devices.
  • Protection Against Overload: Internal protection features prevent damage from thermal overload and short circuits.
  • Simplified Design: Requires no external components, simplifying circuit design and reducing cost.
  • Easy to Use: Simple three-terminal design makes it easy to integrate into various electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation needs.

Additional Details

The MC78M12CG requires a minimum input voltage that is slightly higher than the output voltage (typically around 14.5V to 15V) to ensure proper regulation. A heat sink may be required for higher current applications to dissipate heat generated by the regulator. Input and output capacitors are typically recommended to improve stability and reduce noise. The regulator is designed to operate over a wide temperature range, making it suitable for various environments.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess