EN
  • EN
  • DE

MC78M15CG

Part No MC78M15CG
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026945-MC78M15CG
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC78M15CG CAD Model

Description

The MC78M15CG is a three-terminal positive voltage regulator manufactured by Freescale Semiconductor (now NXP). This regulator is designed to provide a stable and regulated 15V output voltage for a variety of electronic circuits. It is part of the MC78Mxx series, which offers a range of fixed output voltages.

Applications

  • Linear Voltage Regulation: Provides a stable 15V supply for various electronic components and circuits.
  • Power Supplies: Used in power supply designs to regulate the output voltage.
  • Instrumentation: Employed in test and measurement equipment to provide a stable reference voltage.
  • Industrial Control Systems: Integrated into industrial control systems to power sensors, actuators, and other components.

Features

  • Fixed Output Voltage: Provides a fixed 15V output voltage with high accuracy.
  • Internal Thermal Overload Protection: Includes built-in thermal shutdown circuitry to prevent overheating.
  • Short Circuit Current Limiting: Offers short-circuit protection to prevent damage from output shorts.
  • Output Transistor Safe-Area Compensation: Provides safe operating area compensation for the output transistor.
  • No External Components Required: Simple to use with no external components required for basic operation.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 15V output voltage.
  • Overload Protection: Protects the regulator and connected circuits from thermal overload and short circuits.
  • Ease of Use: Simplifies power supply design with minimal external components.
  • Cost-Effective: Offers a low-cost solution for voltage regulation.
  • Improved System Reliability: Enhances the reliability of electronic systems by providing a stable power source.

Additional Details

The MC78M15CG typically requires a heat sink for proper thermal management, especially at higher input voltages or output currents. The input voltage should be higher than the output voltage by at least a few volts for proper regulation. It is commonly available in a TO-220 package for easy mounting and heat dissipation. The maximum input voltage is typically around 35V, and the maximum output current is around 500mA. The operating temperature range is generally from -40°C to +125°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess