EN
  • EN
  • DE

MC912DT128PMPV

Part No MC912DT128PMPV
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Description The MC68HC912DT128A microcontroller unit (MCU) is a 16-bit device composed of standard on-chip peripherals including a 16-bit central processing unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1230+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 711146-MC912DT128PMPV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC912DT128PMPV CAD Model

Description

The MC912DT128PMPV is a 16-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP Semiconductors). It's part of the HC12 family, known for its use in automotive and industrial control applications requiring robust performance and a wide range of integrated peripherals.

Applications:

  • Automotive control: Used in engine management systems, transmission control, and body control modules.
  • Industrial automation: Employed in industrial control systems for tasks such as motor control, process control, and data acquisition.
  • Appliance control: Integrated into appliances such as washing machines, refrigerators, and air conditioners for controlling operations.
  • Medical devices: Used in medical equipment for control and monitoring functions.

Features:

  • 16-bit CPU core: Provides efficient processing capabilities for a range of applications.
  • 128KB Flash memory: Offers ample space for program storage.
  • 4KB RAM: Provides sufficient memory for data processing.
  • Multiple timers: Equipped with various timers for precise timing control and event management.
  • Analog-to-digital converter (ADC): Enables the microcontroller to read analog signals from sensors and convert them into digital data.
  • Serial communication interfaces: Includes interfaces such as UART, SPI, and CAN for serial communication with other devices.
  • PWM channels: Offers PWM channels for motor control and other applications requiring pulse width modulation.
  • CAN interface: Includes a CAN (Controller Area Network) interface for automotive and industrial communication.

Benefits:

  • High performance: Delivers efficient processing capabilities for demanding applications.
  • Integrated peripherals: Simplifies system design and reduces the need for external components.
  • Robust communication interfaces: Enables reliable communication with other devices and systems.
  • Automotive qualified: Meets automotive industry standards for reliability and performance.

Technical Specifications: The specific technical specifications, such as clock speed, operating voltage, and temperature range, will vary. Consult the NXP datasheet for detailed information.

The MC912DT128PMPV offers a robust and versatile solution for a wide range of automotive and industrial control applications. Its combination of processing power, integrated peripherals, and communication interfaces makes it a suitable choice for demanding embedded systems.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9537 $64.9537
3+ $53.2963 $159.8889
4+ $51.6308 $206.5232
5+ $49.9653 $249.8265
6+ $48.2998 $289.7988
9+ $43.3033 $389.7297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess