EN
  • EN
  • DE

MC9S08DN32

Part No MC9S08DN32
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 725093-MC9S08DN32
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08DN32 CAD Model

Description

The MC9S08DN32 is an 8-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It is part of the S08 family of microcontrollers, known for their cost-effectiveness and wide range of integrated peripherals. The DN32 variant features 32KB of flash memory, making it suitable for various embedded applications.

Applications:

  • Automotive Electronics: Used in body control modules, lighting control, and sensor interfaces.
  • Industrial Control: Employed in motor control, process automation, and HMI (Human Machine Interface) systems.
  • Consumer Electronics: Integrated into appliances, remote controls, and gaming peripherals.
  • Medical Devices: Used in portable medical equipment and monitoring systems.
  • Metering: Found in smart meters for energy and water management.

Features:

  • CPU Core: 8-bit S08 central processing unit (CPU).
  • Flash Memory: 32 KB of flash memory for program storage.
  • RAM: 2 KB of random-access memory (RAM) for data storage.
  • Timers: Multiple timers for timing, counting, and PWM (Pulse Width Modulation) generation.
  • Serial Communication: Includes SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C interfaces.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal measurement.
  • Digital I/O: General-purpose input/output (GPIO) pins for interfacing with external devices.

Benefits:

  • Cost-Effective: Provides a balance of performance and affordability.
  • Versatile: Suitable for a wide range of embedded applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Low Power Consumption: Optimized for low-power operation in battery-powered devices.
  • Easy Development: Supported by comprehensive development tools and resources.
  • Reliable Performance: Ensures stable and dependable operation in various environments.

Additional Details:

The MC9S08DN32 typically operates on a supply voltage of 2.7V to 5.5V and is available in various package options, such as QFP and SOIC. It includes features like interrupt handling and low-voltage detect (LVD). Detailed specifications regarding clock frequency, operating temperature range, and pinout configurations can be found in the manufacturer's datasheet. Debugging and programming are typically done via a background debug mode (BDM) interface. Consult the datasheet for specific electrical characteristics and pin assignments.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2129 $77.2129
2+ $63.3541 $126.7082
3+ $61.3744 $184.1232
4+ $59.3947 $237.5788
6+ $57.4151 $344.4906
7+ $51.4749 $360.3243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess