EN
  • EN
  • DE

MC9S08LC36CLH

Part No MC9S08LC36CLH
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220470-MC9S08LC36CLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08LC36CLH CAD Model

Description

The MC9S08LC36CLH is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP Semiconductors). It belongs to the S08 family of MCUs and is designed for low-power applications requiring robust performance and a variety of peripherals. This microcontroller is suitable for embedded control systems, providing a balance of processing power, memory, and I/O capabilities.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Automotive applications (e.g., body control, lighting)
  • Medical devices
  • Motor control

Features:

  • 8-bit S08 central processing unit (CPU)
  • Up to 36KB of flash memory
  • Up to 2KB of RAM
  • Analog-to-digital converter (ADC)
  • Timers/PWM modules
  • Serial communication interfaces (SCI, SPI, I2C)
  • Low-voltage inhibit (LVI)
  • On-chip debug interface
  • Multiple power-saving modes

Benefits:

  • Low power consumption for energy-efficient applications
  • Integrated peripherals reduce external component count
  • Flexible memory options to suit various application needs
  • Robust performance with reliable operation
  • Simplified development with on-chip debug interface
  • Cost-effective solution for embedded control

Additional Details:

The MC9S08LC36CLH microcontroller offers a range of peripherals, including an ADC for analog signal conversion, timers for precise timing control, and serial communication interfaces for data exchange with other devices. The integrated flash memory provides non-volatile storage for program code and data, while the RAM offers fast access for runtime data manipulation. The microcontroller also features various power-saving modes to minimize energy consumption in battery-powered or energy-sensitive applications.

The on-chip debug interface enables developers to easily program and debug their applications, reducing development time and effort. The MC9S08LC36CLH typically operates within a specified voltage and temperature range, and its electrical characteristics can be found in the official datasheet. This microcontroller is commonly used in applications requiring real-time control, data acquisition, and communication capabilities. The availability of comprehensive documentation and development tools from NXP further simplifies the development process. The package type, indicated by the "CLH" suffix, is a 64-pin LQFP package, suitable for surface mount assembly.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess