The MC9S12DG256VPV is a 16-bit microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale Semiconductor). It belongs to the S12 microcontroller family, known for its robust architecture and wide range of integrated peripherals. This MCU is designed for automotive, industrial, and general-purpose embedded applications requiring high performance, large memory capacity, and reliable operation.
Applications
- Automotive control systems: Used in engine control units (ECUs), transmission control units (TCUs), and body control modules (BCMs) to manage various vehicle functions.
- Industrial automation: Implemented in programmable logic controllers (PLCs), motor drives, and industrial control panels to control and monitor industrial processes.
- Medical devices: Used in medical equipment such as infusion pumps, patient monitors, and diagnostic devices to provide precise control and data acquisition.
- Consumer electronics: Integrated into home appliances, security systems, and other consumer products requiring intelligent control.
- Motor control: Controls speed and direction of motors used in robotics, industrial machinery, and automotive systems.
Features
- 16-bit CPU: Provides high processing power for complex algorithms and real-time control applications.
- 256 KB Flash memory: Offers ample memory space for program storage and data logging.
- 12 KB RAM: Provides sufficient RAM for data manipulation and temporary storage during program execution.
- Multiple communication interfaces: Includes SPI, SCI, CAN, and I2C interfaces for communication with other devices.
- Analog-to-digital converter (ADC): Features a 10-bit ADC for converting analog signals into digital data.
Benefits
- High performance: 16-bit CPU enables fast and efficient execution of complex control algorithms.
- Large memory capacity: Sufficient Flash and RAM memory allows for storing large programs and data sets.
- Flexible communication: Multiple communication interfaces facilitate seamless integration with various external devices and networks.
- Precise data acquisition: Integrated ADC provides accurate conversion of analog signals, enabling precise monitoring and control.
- Robust operation: Designed for reliable performance in harsh environments, meeting stringent automotive and industrial standards.
Additional Details
The MC9S12DG256VPV operates at a clock frequency of up to 25 MHz. It features a variety of timers, PWM modules, and other peripherals for precise control and timing applications. The device is available in a 112-pin LQFP package. It supports various debugging and programming interfaces, facilitating software development and testing. The operating temperature range typically spans from -40°C to +125°C. It also includes various safety features, such as clock monitoring and memory protection, to ensure reliable operation in critical applications.