EN
  • EN
  • DE

HMC949

Part No HMC949
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MMIC 2 WATT POWER AMPLIFIER WITH POWER DETECTOR, 12 - 16 GHz | IC RF AMP VSAT 12GHZ-16GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Frequency 12GHz ~ 16GHz
P1dB 34.5dBm
Gain 31dB
RF Type VSAT
Supply Voltage (V) 7V
Supply Current 1.2A
Test Frequency 12GHz ~ 16GHz
Manufacturer Package Die
Supplier Device Package Die
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181512-HMC949
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC949 CAD Model

Description

The HMC949 from Analog Devices Inc. is a state-of-the-art voltage variable attenuator (VVA) designed to offer precision amplitude control across a wide range of RF and microwave frequencies. This high-performance component is ideal for applications that require accurate signal leveling, such as in automatic level control (ALC) circuits, power amplifiers, and receiver gain control modules.

Key Features

  • Frequency Range: The HMC949 operates effectively over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Attenuation Range: It offers a substantial attenuation range, allowing for precise control over signal levels.
  • Excellent Linearity: The device maintains excellent linearity throughout its operating range, ensuring minimal distortion in signal integrity.
  • Low Insertion Loss: With its low insertion loss, the HMC949 ensures that signal power is conserved as much as possible when passing through the attenuator.
  • Single Positive Control Voltage: A single positive control voltage simplifies the integration of the VVA into various circuit designs.
  • Compact Package: The component comes in a compact package, suitable for space-constrained applications while still delivering high performance.

Applications

  • Test Equipment
  • Telecommunications
  • Base Stations
  • Wireless Infrastructure
  • Satellite Communications

The HMC949 from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality components that enhance the performance and reliability of RF and microwave systems. Its robust design and versatile features make it an excellent choice for engineers looking to optimize their signal chain for better control and performance.

Ordering Information

For purchasing information or to learn more about the HMC949 Voltage Variable Attenuator, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess