EN
  • EN
  • DE

MCF5206FT33

Part No MCF5206FT33
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MCF5206FT33 Moto
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
RoHS Compliant
Win Source Part Number 1078048-MCF5206FT33
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCF5206FT33 CAD Model

Description

The MCF5206FT33 is a member of the ColdFire family of microprocessors from Freescale Semiconductor (now NXP). It's a 32-bit embedded processor designed for a variety of applications requiring robust processing power and integrated peripherals. The ColdFire architecture is known for its code density and efficiency, making it suitable for cost-sensitive and power-conscious designs.

Applications:

  • Industrial control systems
  • Networking equipment (routers, switches)
  • Embedded systems in automotive applications
  • Medical devices
  • Consumer electronics (e.g., set-top boxes)

Features:

  • 32-bit ColdFire V2 core: Offers efficient processing with a reduced instruction set.
  • Integrated memory controller: Simplifies memory interfacing and reduces external component count.
  • UART, SPI, I2C serial interfaces: Provides flexible communication options for connecting to peripherals.
  • Timers: Supports precise timing and control functions.
  • DMA controller: Enables high-speed data transfers without CPU intervention.
  • Interrupt controller: Manages interrupt requests from various peripherals.
  • Debug interface: Facilitates debugging and testing during development.

Benefits:

  • High performance: Delivers sufficient processing power for demanding embedded applications.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Compact code size: Minimizes memory footprint, leading to lower system cost.
  • Robust architecture: Ensures reliable operation in harsh environments.

Additional Details:

The MCF5206FT33 typically operates at a frequency of 33 MHz. It supports various memory types, including SRAM, DRAM, and Flash. The device is available in various package options, such as QFP and BGA. The power supply voltage typically ranges from 3.0V to 3.6V. Detailed specifications, including memory map, pinout diagrams, and electrical characteristics, can be found in the Freescale (NXP) MCF5206 reference manual.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess