EN
  • EN
  • DE

MCIMX27LMOP4A

Part No MCIMX27LMOP4A
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description SOC i.MX21 ARM926EJ-S 0.09um 473-Pin MAP-BGA Tray / IC MPU I.MX27 400MHZ 473MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 400MHz
Co-Processors/DSP Security; SAHARAH2
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -40°C to 85°C (TA)
Security Features Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory
Additional Interfaces 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART
Win Source Part Number 023011-MCIMX27LMOP4A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCIMX27
Introduction Date June 17, 2008
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX27LMOP4A CAD Model

Description

The NXP MCIMX27LMOP4A is a highly integrated system-on-chip (SoC) designed for embedded applications.

  • Core Processor: ARM926EJ-S
  • Bus Width: 32-bit
  • Frequency: 400MHz
  • Co-processors: Security
  • RAM Controllers: DDR
  • Graphics Acceleration: Yes
  • Display and Interface Controllers: Yes
  • Ethernet: Yes
  • USB: Yes
  • Additional Interfaces: I2C, SPI, UART
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.0V to 3.0V

You May Also Be Interested in

NXP / Nexperia
LS1088 - QORIQ LAYERSCAPE 1088A
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,164.1792
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Lowest to $116.5414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 324FBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX35 532MHZ 400LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P1 800MHZ 425TEPBGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.533GHZ 896FCPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0732 $70.1464
4+ $28.7780 $115.1120
6+ $27.8787 $167.2722
8+ $26.9794 $215.8352
10+ $26.0801 $260.8010
13+ $23.3822 $303.9686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess