EN
  • EN
  • DE

MCM514256AP70

Part No MCM514256AP70
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078090-MCM514256AP70
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM514256AP70 CAD Model

Description

The MCM514256AP70 is a high-performance 262,144 x 4-bit Dynamic Random Access Memory (DRAM) manufactured by Freescale Semiconductor (now NXP). It's designed for applications requiring high memory density, fast access times, and low power consumption. This DRAM provides a cost-effective solution for various memory-intensive applications.

Applications

  • Graphics cards and display systems
  • Printers and imaging devices
  • Main memory in embedded systems
  • Digital signal processing (DSP) applications
  • Telecommunication equipment

Features

  • Organization: 262,144 x 4 bits
  • Fast access time: 70 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Multiplexed address inputs
  • Refresh cycle required
  • Available in a plastic DIP package

Benefits

  • High memory density allows for storing large amounts of data.
  • Fast access time enables quick retrieval of data.
  • Low power consumption helps to minimize power requirements and heat generation.
  • Easy integration into existing systems with TTL compatibility.
  • Cost-effective memory solution for various applications.

Additional Details

The MCM514256AP70 is designed with advanced DRAM technology to provide reliable performance and data integrity. Due to its dynamic nature, it requires periodic refresh cycles to maintain data stored in the memory cells. It uses multiplexed address inputs to reduce the number of address pins required, thus simplifying board layout and reducing system cost.

Technical Specifications:

  • Organization: 262,144 x 4 bits
  • Access Time: 70 ns
  • Supply Voltage: 5V
  • Refresh Cycle: 512 cycles / 8 ms
  • Operating Temperature: 0°C to 70°C
  • Package: Plastic DIP

This DRAM is a suitable choice for applications demanding a balance of memory capacity, speed, and power efficiency.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess