EN
  • EN
  • DE

MCM6206BBEJ15R

Part No MCM6206BBEJ15R
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001535-MCM6206BBEJ15R
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM6206BBEJ15R CAD Model

Description

The MCM6206BBEJ15R is a high-speed CMOS Static Random Access Memory (SRAM) from Freescale Semiconductor (now NXP). It is designed for applications requiring fast access times and low power consumption, such as cache memory, buffer memory, and embedded systems.

Applications

  • Cache Memory: Used as L1 or L2 cache in microprocessors and microcontrollers.
  • Buffer Memory: Employed as a buffer in data communication systems and high-speed data acquisition.
  • Embedded Systems: Suitable for use in embedded systems requiring fast and reliable memory.
  • Digital Signal Processing (DSP): Used in DSP applications for storing coefficients and intermediate results.
  • Networking Equipment: Found in routers, switches, and other networking devices for high-speed data buffering.

Features

  • High-Speed Access Time: Provides fast read and write operations for high-performance applications.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered and energy-efficient systems.
  • CMOS Technology: Offers high noise immunity and low static power consumption.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying power supply design.
  • TTL-Compatible Inputs and Outputs: Interoperates seamlessly with TTL logic devices.
  • Available in Various Packages: Offered in a variety of packages to suit different board layouts and space requirements.

Benefits

  • Improved System Performance: Fast access times enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces heat dissipation.
  • Enhanced Reliability: CMOS technology provides high noise immunity and reliable operation.
  • Simplified System Design: Single 3.3V power supply simplifies power supply design.
  • Increased Design Flexibility: Available in various packages to suit different application requirements.

Technical Specifications (Typical)

While specific values will vary, common specifications for similar devices in this family include:

  • Access Time: 15ns
  • Supply Voltage: 3.3V ± 0.3V
  • Operating Current: Varies depending on access frequency.
  • Standby Current: Low standby current for power saving.
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOJ, TSOP

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess