EN
  • EN
  • DE

MK21FN1M0V12

Part No MK21FN1M0V12
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 732639-MK21FN1M0V12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK21FN1M0V12 CAD Model

Description

The MK21FN1M0V12 is a high-performance microcontroller from the Kinetis K21 family, manufactured by NXP Semiconductors (formerly Freescale). It is based on the ARM Cortex-M4 core and is designed for a wide range of embedded applications requiring a balance of processing power, low power consumption, and connectivity options. This microcontroller is part of the Kinetis family, known for its scalability and comprehensive feature set.

Applications

  • Industrial control systems
  • Home automation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Motor control
  • Data logging

Features

  • ARM Cortex-M4 core with a clock speed of up to 120 MHz
  • 1 MB Flash memory
  • 128 KB SRAM
  • Integrated USB OTG controller
  • Ethernet MAC controller
  • Multiple UART, SPI, and I2C interfaces
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Timers and PWM modules
  • Real-time clock (RTC)
  • Low-power modes for energy efficiency

Benefits

  • High processing power enables complex algorithms and real-time control.
  • Large memory capacity allows for storage of application code and data.
  • Integrated USB and Ethernet controllers facilitate connectivity.
  • Multiple communication interfaces support various peripherals.
  • Low-power modes extend battery life in portable devices.
  • Flexible architecture enables customization for specific applications.

Additional Details

The MK21FN1M0V12 microcontroller features a floating-point unit (FPU) for efficient processing of floating-point calculations. It supports various security features including a memory protection unit (MPU) and a cryptographic acceleration unit (CAU). Development tools and software libraries are available from NXP to simplify application development. The microcontroller is designed to meet the requirements of various industrial and consumer applications. Detailed datasheets and application notes are available from NXP Semiconductors.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7403 $77.2209
6+ $21.1203 $126.7218
9+ $20.4608 $184.1472
12+ $19.8002 $237.6024
16+ $19.1407 $306.2512
21+ $17.1610 $360.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess