EN
  • EN
  • DE

MMA6525KWR2

Part No MMA6525KWR2
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Description Dual-Axis SPI Inertial Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831139-MMA6525KWR2
Ultra Librarian 3D Model Ultra Librarian MMA6525KWR2 CAD Model

Description

The MMA6525KWR2 is a high-g Xtrinsic accelerometer from NXP Semiconductors (formerly Freescale). It is designed for robust airbag crash sensing applications in automotive safety systems. This sensor offers high sensitivity and reliability under extreme conditions.

Applications

  • Automotive airbag systems: Primary application is crash detection for airbag deployment.
  • Impact detection: Measures high-acceleration events for triggering safety mechanisms.
  • Industrial safety systems: Used to monitor machinery and equipment for sudden impacts or shocks.
  • Event data recorders: Records acceleration data during accidents or incidents.
  • Heavy equipment monitoring: Tracks impacts and vibrations on construction or mining equipment.

Features

  • High-g sensing: Measures large accelerations encountered during crashes or impacts.
  • Xtrinsic technology: NXP's advanced sensor technology for high performance and reliability.
  • Analog output: Provides an analog voltage proportional to the measured acceleration.
  • Robust design: Withstands harsh automotive environments.
  • Over-range detection: Detects when the acceleration exceeds the measurement range.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable crash detection: Provides accurate and timely data for airbag deployment.
  • Enhanced safety: Improves the effectiveness of automotive safety systems.
  • Robust performance: Operates reliably under extreme temperature, vibration, and shock conditions.
  • Easy integration: Simple analog output simplifies interfacing with airbag control units.
  • Cost-effective solution: Provides a good balance of performance and price for automotive applications.

Additional Details

The MMA6525KWR2 operates from a 5V power supply. The output voltage is proportional to the acceleration along the sensitive axis. It has a high-g measurement range, typically up to ±50g or higher. The bandwidth is optimized for crash detection events. The operating temperature range is typically -40°C to +105°C. The device is available in a surface-mount package suitable for automotive applications. The device is commonly used in automotive airbag control units (ECUs). External filtering may be used to reduce noise and improve accuracy. The sensor is designed to meet stringent automotive safety standards.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,946 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess