EN
  • EN
  • DE

MMBR920LT1G

Part No MMBR920LT1G
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079383-MMBR920LT1G
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBR920LT1G CAD Model

Description

The MMBR920LT1G is a silicon bipolar transistor manufactured by Freescale Semiconductor (now NXP). This device is designed for high-frequency applications, particularly in oscillator circuits and amplifier stages. Its key characteristics include low phase noise and high gain, making it suitable for demanding RF and microwave applications.

Applications:

  • Oscillators
  • RF Amplifiers
  • Mixers
  • Voltage Controlled Oscillators (VCOs)
  • Wireless Communication Systems

Features:

  • Low Phase Noise: Minimizes unwanted frequency variations in oscillator applications.
  • High Gain: Provides substantial signal amplification in amplifier stages.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Surface Mount Package: Allows for compact and efficient circuit designs.
  • Silicon Bipolar Technology: Ensures reliable and consistent performance.

Benefits:

  • Improved Signal Quality: Low phase noise enhances the purity and stability of generated signals.
  • Enhanced System Performance: High gain boosts signal strength, improving overall system sensitivity and range.
  • Compact Circuit Designs: The surface mount package reduces board space requirements.
  • Reliable Operation: Silicon bipolar technology provides consistent and dependable performance in demanding environments.
  • Simplified Integration: The device is designed for easy integration into existing RF and microwave systems.

Additional Details:

The MMBR920LT1G is typically housed in a small surface-mount package, like the SOT-23. Important specifications to consider include the transistor's noise figure, gain, and transition frequency. Careful attention to biasing and impedance matching is crucial when designing circuits using this transistor. Reviewing the datasheet is essential for understanding the device's electrical characteristics and for optimizing its performance within specific applications. Proper thermal management may be necessary to maintain long-term reliability, especially in high-power applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess