EN
  • EN
  • DE

SY8718BADC

Part No SY8718BADC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097618-SY8718BADC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8718BADC CAD Model

Description

The SY8718BADC is a highly integrated synchronous buck-boost converter from Silergy Corp, designed for a wide range of portable and battery-powered applications. This converter offers high efficiency, low noise, and a compact solution size, making it ideal for smartphones, tablets, and other handheld devices. Its adaptive current limit and robust protection features ensure reliable operation under various load conditions.

Applications:

  • Smartphones and Tablets: Powers core processors and peripherals in portable devices.
  • Power Banks: Used in power banks to efficiently regulate voltage for charging various devices.
  • Portable Media Players: Supplies power to audio and video processing circuits.
  • Battery-Powered Devices: Suitable for various battery-powered gadgets requiring stable voltage regulation.
  • Wearable Devices: Integrated into smartwatches and fitness trackers for efficient power management.

Features:

  • Wide Input Voltage Range: Operates with input voltages from 2.7V to 5.5V.
  • High Efficiency: Achieves efficiencies of up to 95% for minimal power loss.
  • Synchronous Rectification: Improves efficiency by reducing diode conduction losses.
  • Adaptive Current Limit: Dynamically adjusts current limit based on input voltage.
  • Over-Voltage and Over-Current Protection: Protects the device and connected circuits from damage.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.
  • Compact Solution Size: Small footprint allows for integration into space-constrained applications.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation.
  • Simplified Design: Integrated features simplify design and reduce component count.

Additional Details:

The SY8718BADC typically operates at a switching frequency of 1.5 MHz, allowing for the use of small external components. It provides a stable output voltage with low ripple and noise. The device includes built-in soft-start functionality to limit inrush current during startup. It is available in a compact QFN package for easy PCB assembly. The SY8718BADC offers a comprehensive power management solution for portable applications, providing high efficiency, reliability, and a small form factor.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess