EN
  • EN
  • DE

THS4521SKGD1

Part No THS4521SKGD1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 0XCEPT / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 0-XCEPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 422.5V/µs
Gain Bandwidth Product 81 MHz
-3db Bandwidth 104.3 MHz
Current - Input Bias 750 nA
Voltage - Input Offset 100 µV
Current - Supply 1mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -55°C ~ 210°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package 0-XCEPT
Base Product Number THS4521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 324
Win Source Part Number 1165231-THS4521SKGD1
Ultra Librarian 3D Model Ultra Librarian THS4521SKGD1 CAD Model

Description

The THS4521SKGD1 is a high-performance, fully-differential operational amplifier designed by Texas Instruments to meet the demanding requirements of today's precision and high-speed analog circuits. This device is part of the THS4521 series, which is renowned for its low distortion, low noise, and high linearity, making it an excellent choice for a wide range of applications, including medical instrumentation, professional audio equipment, and test and measurement systems.

Key Features

  • Wide Bandwidth: The THS4521SKGD1 offers a wide bandwidth of 145 MHz at a gain of +2 V/V, ensuring high-speed performance suitable for fast signal processing applications.
  • Low Distortion: With a total harmonic distortion (THD) of -94 dBc, the device provides exceptionally clean signal amplification, critical for high-fidelity audio and precision instrumentation.
  • Low Noise: The operational amplifier features a low voltage noise density of 11 nV/√Hz, minimizing the impact of noise on signal integrity and making it ideal for sensitive applications.
  • High Linearity: The device delivers excellent linearity with a high slew rate of 1300 V/µs, enabling it to handle rapid signal transitions without distortion.
  • Low Power Consumption: Despite its high-performance characteristics, the THS4521SKGD1 is designed for efficiency with a low quiescent current of 1.9 mA per channel, making it suitable for battery-powered and energy-conscious designs.
  • Flexible Power Supply: The operational amplifier operates over a wide supply range of ±2.25 V to ±5.5 V, accommodating a variety of power sources and system requirements.

Applications

  • Active Filters
  • ADC/DAC Buffering
  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments

The THS4521SKGD1 is available in a compact VSSOP-10 package, making it easy to integrate into space-constrained applications while maintaining excellent thermal performance. With its combination of high precision, low power, and high bandwidth, the THS4521SKGD1 from Texas Instruments stands out as a versatile solution for advanced analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess